EN
  • EN
  • DE

USB2228-NU-03

Part No USB2228-NU-03
Manufacturer SMSC Corporation
Catalog Memory - Controllers
Description 4TH GENERATION USB2.0 FLASH MEDI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396393-USB2228-NU-03
Ultra Librarian 3D Model Ultra Librarian USB2228-NU-03 CAD Model

Description

The 396393-USB2228-NU-03 is a memory controller integrated circuit (IC) designed for various memory applications.

  • Manufacturer: SMSC Corporation
  • Product Status: Active
  • Category: Integrated circuits (ICs) - memory - controllers
  • Suitable for: Controlling memory in electronic devices
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN Code: 3A991A2
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4982 $59.9568
57+ $2.0498 $116.8386
88+ $1.9858 $174.7504
121+ $1.9217 $232.5257
156+ $1.8577 $289.8012
209+ $1.6655 $348.0895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess