Product Overview
The DS1135Z-10+TR from Maxim Integrated is a high-performance, low-power, 3-in-1 Silicon Delay Line (SDL) that offers a cost-effective solution for managing timing delays in digital circuits. This precision delay line is designed for applications requiring a controlled and programmable propagation delay for signal processing, clock distribution, and timing adjustments.
Key Features
- Multiple Delays: The DS1135Z-10+TR provides three separate delay lines, each programmable with a resolution of 5ns increments, ensuring versatile timing configurations suitable for a variety of applications.
- High Accuracy: With a delay tolerance of ±5% or ±2ns (whichever is greater), this device ensures precise timing control, which is critical for high-speed digital systems.
- Wide Operating Range: The device operates over a wide voltage range of 4.75V to 5.25V and a temperature range of -40°C to +85°C, making it suitable for use in diverse environments and applications.
- Low Power Consumption: The DS1135Z-10+TR is optimized for low-power operations, making it an ideal choice for power-sensitive designs.
Applications
The DS1135Z-10+TR is ideal for use in various applications including:
- Signal Processing
- Computer Peripheral Timing
- Network Synchronization
- Telecommunications
- Industrial Control Systems
Package and Availability
The DS1135Z-10+TR is supplied in a compact 8-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space. The device is available in tape and reel format, denoted by the '+TR' suffix, facilitating efficient assembly processes for high-volume production.
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the DS1135Z-10+TR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of electronic systems.
With its combination of programmability, precision, and low power consumption, the DS1135Z-10+TR from Maxim Integrated stands out as a versatile and reliable component for managing timing delays in sophisticated electronic designs.