EN
  • EN
  • DE

DS1100Z-30/TR

Part No DS1100Z-30/TR
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 30NS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 6ns
Tap Increment 6ns
Available Total Delays 30ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 203357-DS1100Z-30/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100Z-30/TR CAD Model

Description

Introducing the DS1100Z-30/TR Delay Line IC from Maxim Integrated

The DS1100Z-30/TR is a high-quality, 5-tap silicon delay line product manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit provides precise timing delays for digital signals, which is essential in a wide range of applications including signal processing, timing adjustment in digital circuits, and the synchronization of data transmission.

Key Features

  • Timing Precision: The DS1100Z-30/TR offers a delay range of 30 nanoseconds per tap, which can be critical for fine-tuning the timing of digital signals in a circuit. The delay is both predictable and repeatable, ensuring consistent performance.
  • Temperature Stability: Designed to perform reliably across a broad temperature range, this delay line maintains its accuracy even under varying environmental conditions.
  • Versatility: With its 5-tap configuration, the DS1100Z-30/TR provides multiple delayed outputs from a single input, offering designers flexibility in managing signal timings within complex circuits.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this IC's design, which ensures minimal power draw without sacrificing performance.
  • Compact Surface-Mount Package: The device comes in a small-outline package suitable for surface-mount technology (SMT), making it ideal for space-constrained applications.
  • Robustness: Built to be robust, the DS1100Z-30/TR is resistant to electrostatic discharge and latch-up, ensuring a long operational lifespan and reducing the likelihood of failure due to electrical disturbances.

Applications

The DS1100Z-30/TR delay line is versatile and can be used in numerous applications, including but not limited to:

  • Network synchronization
  • Skew adjustment in parallel data buses
  • Signal waveform shaping
  • Video and audio signal processing
  • Industrial control systems

Maxim Integrated's DS1100Z-30/TR is a testament to the company's dedication to providing innovative, high-performance integrated circuits. Whether you're designing a sophisticated digital signal processing system or looking to fine-tune the timing of signals in a basic digital circuit, this delay line offers a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess