EN
  • EN
  • DE

DS1100LZ-200+

Part No DS1100LZ-200+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Active Tapped Delay Line 5 TAP 1-IN 40ns ABS 200ns MAX 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.5 mm
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Number of Taps 5
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Weight 186.993455 mg
Width 4 mm
Win Source Part Number 1015052-DS1100LZ-200+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-200+ CAD Model

Description

The DS1100LZ-200+ is a high-performance, 5-tap silicon delay line product from Maxim Integrated, a company renowned for its innovative and reliable semiconductor solutions. This device offers a fixed-delay line with taps equally spaced, designed to provide precise time delays for digital signals. The DS1100LZ-200+ is ideal for applications that require signal timing adjustments, clock delay, pulse-width modulation, and signal synchronization.

Key Features

  • Delay Range: The DS1100LZ-200+ provides a total delay of 200ns, with each of the five taps offering an incremental delay, allowing for fine-grained timing adjustments.
  • Supply Voltage: It operates from a single 5V ±10% supply voltage, making it suitable for a wide range of digital applications.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for power-sensitive designs.
  • High-Speed Operation: With its capability to handle high-speed signals, this delay line is perfect for fast digital circuits where precise timing is crucial.
  • Temperature Stability: The delays are temperature-compensated with a built-in temperature coefficient of 250 ppm/°C, ensuring stable performance across a wide temperature range.
  • Package Type: The DS1100LZ-200+ is available in an 8-pin SOIC (150 mil) package, providing a compact solution for space-constrained applications.

Applications

The versatility of the DS1100LZ-200+ makes it suitable for a variety of applications, including:

  • Signal Processing
  • Time-Domain Reflectometry (TDR)
  • Network Synchronization
  • Edge Detection
  • Skew Adjustment

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The DS1100LZ-200+ delay line is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's stringent requirements.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and Maxim Integrated's technical support for the DS1100LZ-200+.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess