EN
  • EN
  • DE
  • IT

DS1088LU-66+T

Part No DS1088LU-66+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Cost Silicon Oscillator Features 1.0% Frequency Tolerance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Input Clock
Lead Free Yes
Max Frequency 66.6 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
PLL No
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1016267-DS1088LU-66+T
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1088LU-66+T CAD Model

Description

Maxim Integrated DS1088LU-66+T: Economical Spread-Spectrum Clock Oscillator

The DS1088LU-66+T is a versatile and cost-effective spread-spectrum clock oscillator designed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This precision device is engineered to provide a fixed-frequency output while also reducing electromagnetic interference (EMI) through its integrated spread-spectrum capability. It is an ideal solution for applications requiring a reliable clock source with the added benefit of EMI reduction.

Key Features

  • Frequency Range: The DS1088LU-66+T operates at a fixed frequency of 66MHz, providing a stable timing solution for a wide range of applications.
  • Spread-Spectrum Modulation: This oscillator incorporates spread-spectrum technology which helps to disperse the energy of the fundamental frequency over a wider bandwidth, significantly reducing EMI.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1088LU-66+T maintains a low current consumption, making it suitable for battery-powered and portable devices.
  • Compact SMD Package: The device comes in a small 8-pin µSOP package, which is ideal for space-constrained applications while providing easy integration into existing designs.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it ensures reliable performance across various environmental conditions.

Applications

The DS1088LU-66+T is well-suited for a multitude of applications where a stable clock source and EMI mitigation are crucial. Common applications include:

  • Portable and handheld devices
  • Consumer electronics
  • Embedded systems
  • Industrial controllers
  • Communication equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1088LU-66+T is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This clock oscillator is a testament to Maxim's dedication to providing solutions that meet the stringent demands of the electronics industry.

Whether you are designing a new system or upgrading an existing one, the DS1088LU-66+T from Maxim Integrated offers an excellent balance of performance, power efficiency, and EMI reduction, making it a smart choice for your clock generation needs.

You May Also Be Interested in

Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess