EN
  • EN
  • DE
  • IT

DS1087LU-13C+T

Part No DS1087LU-13C+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Silicon Oscillator 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Input Clock
Lead Free Yes
Max Frequency 66 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
PLL No
RoHS Compliant
Win Source Part Number 1056002-DS1087LU-13C+T
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1087LU-13C+T CAD Model

Description

The DS1087LU-13C+T from Maxim Integrated is a versatile and innovative spread-spectrum EconOscillator™ designed to provide a programmable-frequency clock signal with spread-spectrum capability. This advanced oscillator is an ideal solution for reducing electromagnetic interference (EMI) in sensitive electronic applications.

Key Features

  • Frequency Range: The device offers a wide frequency range that can be programmed via a simple serial interface, allowing for on-the-fly frequency adjustments without the need for external components.
  • Spread-Spectrum Modulation: With its built-in spread-spectrum modulation, the DS1087LU-13C+T can disperse the energy of the clock signal over a broader frequency band, significantly reducing peak EMI emissions.
  • Low Power Consumption: Designed for efficiency, this EconOscillator operates with minimal power consumption, making it suitable for battery-powered and energy-conscious applications.
  • High Integration: The device integrates a programmable oscillator and spread-spectrum modulator in a single package, simplifying design and reducing the need for additional components.

Applications

The DS1087LU-13C+T is a perfect fit for a variety of applications where EMI can be a concern, including:

  • Computing devices (laptops, desktops, servers)
  • Consumer electronics (televisions, audio systems)
  • Telecommunication equipment
  • Industrial systems
  • Medical devices with stringent EMI requirements

Technical Specifications

Parameter Value Supply Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C Package 10-Pin µSOP Output Type Square Wave

With its compact form factor and ease of integration, the DS1087LU-13C+T provides a highly efficient, EMI-reducing solution for modern electronic designs, ensuring both performance and compliance with EMI regulations.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
Need more? Email Us
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess