EN
  • EN
  • DE

DS1086HU-C02+T

Part No DS1086HU-C02+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SS CLOCK GENERATOR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133MHz
Divider/Multiplier Yes/No
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1086
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 111187-DS1086HU-C02+T
Ultra Librarian 3D Model Ultra Librarian DS1086HU-C02+T CAD Model

Description

Product Overview: Maxim Integrated DS1086LU-C02+T

The DS1086LU-C02+T from Maxim Integrated stands as a versatile and high-performance Spread-Spectrum EconOscillator™ designed to serve a wide range of applications. This innovative component is engineered to provide a programmable-frequency clock signal with spread-spectrum capability, which is essential for reducing electromagnetic interference (EMI) in sensitive electronic systems.

Key Features

  • Frequency Range: The DS1086LU-C02+T offers a broad frequency range that can be programmed via a serial interface, making it suitable for various applications that require precise clock signals.
  • Spread-Spectrum Modulation: Its spread-spectrum feature modulates the output frequency to disperse EMI, thereby minimizing the peak energy at a single frequency. This is particularly beneficial for applications that must comply with stringent EMI regulations.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, which is ideal for battery-powered or energy-sensitive applications.
  • High Stability: The oscillator maintains high stability, ensuring reliable performance over a range of temperatures and operating conditions.
  • Serial Interface: The inclusion of a serial interface allows for easy programming and adjustments to the output frequency without the need for external resistors or capacitors.

Applications

The DS1086LU-C02+T is adept at serving in multiple roles across various industries. Its ability to mitigate EMI makes it an excellent choice for consumer electronics, telecommunications, automotive systems, and industrial controls. It is also well-suited for portable devices, where power efficiency and minimal EMI are crucial.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1086LU-C02+T is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the rigorous demands of modern electronic systems. With its programmable features and EMI reduction capabilities, this oscillator is a compact, efficient solution for designers looking to optimize their products' performance and compliance.

For detailed specifications and application support, the DS1086LU-C02+T datasheet provides extensive technical information to assist engineers in integrating this component into their designs.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess