EN
  • EN
  • DE

DS1033M-10

Part No DS1033M-10
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007353-DS1033M-10
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1033M-10 CAD Model

Description

Maxim Integrated DS1033M-10 Programmable Delay Line

The DS1033M-10 is a versatile and high-performance programmable delay line designed by Maxim Integrated to provide precise timing adjustments in a wide range of digital circuits. This component is an integral part of applications where timing synchronization and signal delay adjustments are crucial for the proper functioning of electronic systems.

Key Features:

  • Programmable Delay Times: The DS1033M-10 offers a delay range from 5ns to 10ns in 250ps increments, allowing for fine-tuning of signal timing to meet specific design requirements.
  • Three Delayed Outputs: It provides three separate outputs with the same delay, which can be utilized for distributing the delayed clock or signal to multiple destinations within a circuit.
  • Low Voltage Operation: Operating at a 5V ±10% supply voltage, the device is suitable for TTL and CMOS logic levels, offering compatibility with a variety of digital systems.
  • High-Speed Operation: With its capability to handle frequencies up to 100MHz, the DS1033M-10 is ideal for high-speed applications, ensuring minimal distortion and high signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for portable and power-sensitive applications.

Applications:

The DS1033M-10 is commonly used in systems that require precise timing adjustments, such as:

  • Signal processing and conditioning
  • Clock distribution networks
  • Telecommunications
  • Embedded systems
  • Test and measurement equipment

Quality and Reliability:

Maxim Integrated is renowned for its commitment to quality, and the DS1033M-10 is no exception. It is built to meet high standards of reliability and performance, ensuring stable operation across a wide temperature range of -40°C to +85°C. Additionally, the device comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs.

Overall, the DS1033M-10 programmable delay line is a highly reliable and precise component that offers designers the flexibility to control and manipulate timing in complex digital systems, enhancing performance and ensuring synchronization across various parts of an electronic circuit.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess