EN
  • EN
  • DE

DS1013H-50

Part No DS1013H-50
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179039-DS1013H-50
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1013H-50 CAD Model

Description

The DS1013H-50 is a highly versatile, programmable silicon delay line from Maxim Integrated, designed to provide a precise and stable delay for digital signals. This innovative component is a part of Maxim's extensive line of timing solutions that cater to a broad range of applications, including signal processing, data communications, and industrial control systems.

Key Features:

  • Programmability: The DS1013H-50 offers five programmable taps, allowing users to select the desired delay from 0 to 50ns in 10ns increments. This feature provides designers with the flexibility to fine-tune timing in their circuits without the need for external components.
  • High Precision: With its precise delay increments, this device ensures high timing accuracy, which is crucial for maintaining signal integrity in high-speed data paths and synchronization tasks.
  • Low Power Consumption: Designed for efficiency, the DS1013H-50 operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Range: This delay line functions over a broad temperature range, ensuring reliable performance in diverse operating environments.
  • Compact Package: The DS1013H-50 comes in a small, 8-pin DIP (Dual In-line Package) or optional SO (Small Outline) package, facilitating its integration into space-constrained designs.

Applications:

The DS1013H-50 is ideal for a multitude of applications where timing adjustment and signal delay are required. It is commonly used in:

  • Signal synchronization and skew adjustment
  • Waveform generation and shaping
  • Clock distribution networks for digital systems
  • Network switches and routers
  • Industrial control timing circuits

Technical Specifications:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package Options: 8-pin DIP, 8-pin SO

The Maxim Integrated DS1013H-50 programmable delay line is a testament to the company's commitment to providing high-quality, precision timing solutions. Whether you're designing complex digital systems or simple timing circuits, the DS1013H-50 offers a reliable and easy-to-implement solution for your delay requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
ACX
Lowest to $0.1305
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
EPCOS (TDK)
Lowest to $5.8755
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
CT Micro International Corporation
Lowest to $0.1003

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess