The DS1007-3 Programmable Delay Line from Maxim Integrated is an advanced timing solution designed to provide precise delay adjustments for digital signals. This versatile component is essential for applications that require synchronization and timing adjustments to maintain data integrity and system reliability.
Key Features
- Programmable Delays: The DS1007-3 offers a wide range of programmable delays, allowing designers to fine-tune the timing of their digital signals with high precision.
- High Resolution: With a resolution of 5ps per step, the DS1007-3 ensures that even the most minute adjustments can be made, making it suitable for high-performance systems.
- Low Jitter: The device is engineered to produce minimal jitter, thereby maintaining signal integrity and improving overall system performance.
- Multiple Operating Modes: The DS1007-3 can operate in both single and multiple delay modes, providing flexibility for various application requirements.
- Easy Integration: Its small form factor and standard packaging make it easy to integrate into existing designs without requiring significant board space or redesign.
Applications
The DS1007-3 is ideally suited for a range of applications, including but not limited to:
- Signal synchronization in networking and telecommunications
- Adjustable timing for embedded systems
- Skew adjustment in high-speed data paths
- System calibration and timing alignment
Technical Specifications
Parameter
Value
Resolution
5ps per step
Operating Voltage
3.3V ±0.3V or 5V ±0.5V
Operating Temperature
-40°C to +85°C
Package Type
Surface Mount
For more detailed information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.