EN
  • EN
  • DE

DS1000M

Part No DS1000M
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 500NS 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 100ns
Tap Increment 100ns
Available Total Delays 500ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 203348-DS1000M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1000M CAD Model

Description

The DS1000M series from Maxim Integrated represents a cutting-edge lineup of 5-tap silicon delay lines that offer precise delay times and stability. These components are designed to provide an accurate and reliable means of generating delay for signal processing, timing adjustment, and synchronization purposes across various applications.

Key Features of the DS1000M Series

  • Programmable Delay: Users can select from multiple delay times ranging from 1ns to 10,000ns, providing flexibility and precision for a wide array of design requirements.
  • Low Power Consumption: The DS1000M series is optimized for low power usage, making it ideal for battery-powered and energy-efficient applications.
  • High Reliability: Built with robust silicon technology, these delay lines offer excellent reliability and longevity.
  • Wide Operating Temperature Range: These components function effectively across a broad temperature range, ensuring stable performance under varying environmental conditions.
  • Easy Integration: The DS1000M series comes in industry-standard packaging, facilitating easy integration into existing designs without the need for extensive redesign.

Applications

The versatile nature of the DS1000M series makes it suitable for a diverse range of applications, including:

  • Signal Processing
  • Timing Adjustment in Digital Circuits
  • Network Synchronization
  • Communication Systems
  • Embedded Systems

Technical Specifications

The DS1000M series boasts the following technical specifications:

  • 5 equally spaced taps
  • Tap delays available from 1ns to 10,000ns
  • Operating voltage range: 4.75V to 5.25V
  • Temperature stability: ±2%
  • Packaging options: 14-pin DIP (DS1000-xx) or 8-pin SO (DS1000S-xx)

Ordering Information

To order or obtain more information about the DS1000M series, visit Maxim Integrated's official website or contact an authorized distributor. Be sure to reference the specific part number that corresponds to the desired delay time and package type.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess