EN
  • EN
  • DE

DG509ACJ

Part No DG509ACJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 450OHM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 27Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DG509A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848292-DG509ACJ
Ultra Librarian 3D Model Ultra Librarian DG509ACJ CAD Model

Description

Maxim Integrated's DG509ACJ: Precision Analog Multiplexer

The DG509ACJ from Maxim Integrated is a high-performance, single-ended analog multiplexer that is designed to cater to a wide array of applications requiring precise signal routing. This component is part of Maxim's renowned series of CMOS analog multiplexers and switches which are known for their reliability and versatility.

Constructed with a robust CMOS process, the DG509ACJ offers an excellent combination of low power consumption and high switching speed, making it an ideal choice for battery-powered and time-critical applications. The device features a single 8-channel multiplexer, allowing one of eight inputs to be selected and connected to the output, providing users with a convenient means of channel selection in complex systems.

With its broad operating voltage range of ±15V or a single +12V to +30V, the DG509ACJ is flexible enough to be integrated into a variety of systems without the need for additional voltage level adjustments. This makes it suitable for use in data acquisition systems, test equipment, communication systems, and medical equipment where accurate signal processing is paramount.

One of the key benefits of the DG509ACJ is its low on-resistance, which typically stands at 100 ohms, ensuring minimal signal attenuation and distortion when routing signals through the multiplexer. Additionally, the device boasts low charge injection and low power dissipation, further enhancing its performance in sensitive analog circuits.

The DG509ACJ is also characterized by its break-before-make switching action, which prevents momentary shorting of channels during transition, thereby protecting the integrity of the signals being routed. Its TTL/CMOS-compatible digital inputs provide easy interfacing with microcontrollers and digital logic, simplifying the design and implementation process for engineers.

Encased in a 16-pin DIP (Dual In-line Package), the DG509ACJ is designed for easy insertion into standard breadboards and sockets, facilitating rapid prototyping and testing. Maxim Integrated's commitment to quality ensures that this multiplexer is a reliable and high-performing solution for managing multiple analog signals in your electronic designs.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess