EN
  • EN
  • DE

DG508ACWE

Part No DG508ACWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 450OHM 16SOIC / 1 Circuit IC Switch 8:1 450Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 27Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG508A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584926-DG508ACWE
Ultra Librarian 3D Model Ultra Librarian DG508ACWE CAD Model

Description

The Maxim Integrated DG508ACWE represents a pinnacle of precision and reliability in the realm of analog multiplexing technology. This high-performance, single-ended, 8-channel multiplexer (mux) is designed to connect a single output to one of the eight inputs, effectively managing analog signals in complex electronic systems.

Constructed with cutting-edge CMOS technology, the DG508ACWE offers low on-resistance and low charge injection, which ensures minimal signal distortion and maintains signal integrity. This makes it an ideal choice for applications that require precise signal routing, such as data acquisition systems, test equipment, and battery-powered instruments.

One of the key features of the DG508ACWE is its versatility. It operates with a single +15V supply or dual ±15V supplies, which allows it to be easily integrated into a wide range of circuit designs. Additionally, its TTL/CMOS-compatible digital inputs provide a convenient interface with microprocessors and digital logic, further simplifying design integration.

The device boasts an impressive temperature range, functioning optimally between -40°C to +85°C. This temperature resilience ensures reliable operation even in harsh environmental conditions, making it suitable for industrial and automotive applications where temperature extremes are common.

Maxim Integrated has also prioritized safety and durability in the DG508ACWE's design, incorporating electrostatic discharge (ESD) protection circuitry to safeguard the device against inadvertent static discharges. This feature enhances the mux's robustness and longevity, protecting your investment over time.

For those seeking a multiplexer that offers both precision and durability, the Maxim Integrated DG508ACWE is an excellent choice. Its combination of high performance, broad power supply compatibility, and robust protection features make it a versatile and reliable component for any application requiring analog signal routing.

Specifications:

  • 8-Channel Analog Multiplexer
  • Single +15V or Dual ±15V Supply Operation
  • Low On-Resistance: 100Ω (Typical)
  • Low Charge Injection
  • TTL/CMOS-Compatible Digital Inputs
  • Temperature Range: -40°C to +85°C
  • ESD Protection Circuitry

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3107 $51.7284
29+ $3.5370 $102.5730
44+ $3.4265 $150.7660
61+ $3.3159 $202.2699
78+ $3.2054 $250.0212
105+ $2.8738 $301.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess