EN
  • EN
  • DE

DG508ACJ+

Part No DG508ACJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP / Analog Multiplexer Single 8:1 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 116162-DG508ACJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DG508A
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DG508ACJ+ CAD Model

Description

Maxim Integrated's DG508ACJ+ Analog Multiplexer

The DG508ACJ+ is a monolithic CMOS analog multiplexer from Maxim Integrated, offering high-performance switching of analog signals with precision and ease. This device is ideal for a range of applications, including data acquisition systems, communication systems, and sample-and-hold circuits, where efficient and reliable signal routing is essential.

Featuring a single 8-channel (1-of-8) configuration, the DG508ACJ+ allows users to connect a single output to any one of the eight inputs, providing flexibility in signal management. The multiplexer operates with a dual supply voltage ranging from ±4.5V to ±20V or a single supply voltage from +9V to +36V, catering to various system requirements and ensuring compatibility with both bipolar and unipolar signal levels.

The DG508ACJ+ boasts low on-resistance (RON) of typically 100 ohms, which minimizes signal attenuation and preserves signal integrity. This low RON is matched between channels and remains flat over the specified analog signal range, ensuring consistent performance across all switch paths. Additionally, the device features low charge injection, reducing the amount of spurious signals introduced during switching, which is critical for high-precision applications.

With its high off-isolation of -75dB (typ) at 1MHz, the DG508ACJ+ effectively prevents signal leakage between channels, further enhancing the accuracy of signal routing. The high-speed switching capability, with tTRANSITION of 250ns (max), enables rapid signal switching, making it suitable for applications requiring fast multiplexing.

The DG508ACJ+ is available in a 16-pin DIP (Dual In-line Package), which is convenient for prototyping and can be easily integrated into a variety of circuit boards. Maxim Integrated ensures the reliability of this multiplexer with its extended temperature range of -40°C to +85°C, allowing it to perform consistently in diverse environmental conditions.

In summary, the DG508ACJ+ from Maxim Integrated is a versatile and reliable solution for analog signal multiplexing, offering high precision, low on-resistance, and fast switching speeds, making it an excellent choice for designers looking to optimize their signal routing capabilities.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess