EN
  • EN
  • DE

DG506AEWI+T

Part No DG506AEWI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 450 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 400ns
Channel Capacitance(CS off, CD off) 6pF, 45pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 127984-DG506AEWI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG506AEWI+T CAD Model

Description

Maxim Integrated's DG506AEWI+T Multiplexer Overview

The DG506AEWI+T from Maxim Integrated is a high-performance, single-ended, analog multiplexer that offers precision signal routing for complex electronic systems. This component is designed to seamlessly switch between one of 16 single-ended inputs to a common output, depending on the binary address code applied to its select inputs. Its versatility makes it an excellent choice for data acquisition systems, test equipment, and communication systems where multiple signals need to be analyzed or processed through a single channel.

Key Features

  • Wide Voltage Range: The DG506AEWI+T operates over a broad voltage range, accommodating various signal levels for diverse applications.
  • Low Signal On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal distortion and attenuation, preserving the integrity of the signal being routed.
  • High Off-Isolation: The device provides excellent isolation between channels when in the off state, reducing the potential for crosstalk and interference among the signals.
  • Low Crosstalk: Its design minimizes signal crosstalk, ensuring that the output signal is a true representation of the selected input.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies circuit design and power management within the system.
  • ESD Protection: The DG506AEWI+T includes built-in electrostatic discharge (ESD) protection circuits to safeguard against accidental damage during handling and operation.

Applications

The multiplexer's robust design and reliable performance make it suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Test and Measurement Equipment
  • Process Control Systems
  • Communication Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG506AEWI+T is no exception. It is built to meet stringent industry standards, ensuring consistent performance and long-term reliability in demanding environments. Whether used in industrial, commercial, or research applications, this multiplexer is an asset for any sophisticated electronic system requiring reliable signal routing.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess