EN
  • EN
  • DE

DG419CJ+

Part No DG419CJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DIP / Analog Switch Single SPDT 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 772666-DG419CJ+
Popularity Medium
Supply and Demand Status Balance
Family Name DG419
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG419CJ+ CAD Model

Description

Maxim Integrated's DG419CJ+: Precision Monolithic CMOS Analog Switch

The DG419CJ+ is a high-performance analog switch designed and manufactured by Maxim Integrated, a leader in analog integration. This device is part of the DG419 series, renowned for its reliability and precision in various applications. The DG419CJ+ is crafted using a CMOS (Complementary Metal-Oxide Semiconductor) process which ensures low power consumption while maintaining high switching speeds.

This analog switch features a single-pole, double-throw (SPDT) configuration, which provides the flexibility for routing signals in numerous electronic circuits. It is characterized by its low on-resistance, typically 35 ohms, which allows for efficient signal transmission with minimal signal loss. Additionally, the on-resistance is matched between switches to within 5 ohms over the full signal range, ensuring consistent performance and signal integrity.

The DG419CJ+ operates over a wide analog signal range, from ±15V dual supplies down to a single +3V supply, making it suitable for both dual and single supply operations. This versatility is critical for designers who require a switch that can adapt to different power environments without compromising on performance.

With its fast switching times, typically 175ns for turn-on and 145ns for turn-off, the DG419CJ+ is an excellent choice for applications that demand quick response times. The device also boasts low charge injection, which minimizes distortion and allows for cleaner signal processing.

The DG419CJ+ comes in a compact DIP-8 package, which is ideal for space-constrained applications while still being easy to integrate into various designs. Its latch-up performance exceeds 300mA per JESD 78, Class II, providing additional protection against overcurrent conditions.

Common applications for the DG419CJ+ include audio signal routing, test equipment, data acquisition systems, and communication systems. Its robust design and electrical characteristics make it a reliable choice for engineers and designers looking for a switch that can perform consistently under a range of conditions.

Maxim Integrated's commitment to quality ensures that the DG419CJ+ analog switch is not only a high-performance component but also a durable and dependable part of any electronic system.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess