EN
  • EN
  • DE

DG409CY+T

Part No DG409CY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Single Supply Voltage (V+) 5V ~ 30V
Voltage - Supply, Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 14pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Part Number Series DG409
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805979-DG409CY+T
Ultra Librarian 3D Model Ultra Librarian DG409CY+T CAD Model

Description

The DG409CY+T is a high-performance, single 8-channel multiplexer from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This component is a part of Maxim's renowned analog switch and multiplexer portfolio, which is engineered to provide efficient solutions for data acquisition systems, communication devices, and industrial process controls.

Key Features

  • Low On-Resistance: The DG409CY+T features low on-resistance (100Ω max), which ensures minimal signal loss and distortion when routing signals through the multiplexer.
  • Single 8-Channel Configuration: This single-ended configuration allows for eight distinct signals to be selected for a common output, making it incredibly versatile for complex signal routing needs.
  • Low Power Consumption: With its CMOS technology, the DG409CY+T offers low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Wide Supply Voltage Range: Operating from a ±15V dual supply or a 12V to 30V single supply, the DG409CY+T can easily integrate into various system voltage levels.
  • Improved Crosstalk and Off-Isolation: The device features enhanced crosstalk and off-isolation specifications, which is essential for maintaining signal integrity in multiplexed environments.
  • TTL/CMOS-Compatible: Logic inputs are compatible with both TTL and CMOS levels, providing flexibility in interfacing with different logic families.

Applications

The DG409CY+T is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Industrial Process Controls
  • Test Equipment and Instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DG409CY+T is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. Its robust design is intended to provide long service life and consistent operation.

For designers and engineers looking for a reliable multiplexer with excellent signal integrity, the DG409CY+T from Maxim Integrated is an ideal choice. Its combination of features and performance makes it a versatile component for any application requiring precise signal routing.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7639 $52.4029
26+ $3.9088 $101.6288
40+ $3.7867 $151.4680
55+ $3.6645 $201.5475
71+ $3.5424 $251.5104
95+ $3.1759 $301.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess