EN
  • EN
  • DE

DG408CJ

Part No DG408CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP8TX1 100OHM 16DIP / 1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SP8T - Open/Closed
Number of Circuits 1
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Voltage - Supply, Single (V+) 5V ~ 30V
Voltage - Supply, Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DG408
Standard Package 4 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584796-DG408CJ
Ultra Librarian 3D Model Ultra Librarian DG408CJ CAD Model

Description

Maxim Integrated's DG408CJ: A High-Performance Analog Multiplexer

The DG408CJ, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a single 8-channel analog multiplexer that is designed to deliver high-performance switching capabilities in a wide range of applications. This precision analog device is well-suited for use in data acquisition systems, communication systems, and any application that requires a high-quality, reliable multiplexing solution.

Constructed with CMOS technology, the DG408CJ offers low power consumption and high-speed operation, making it an excellent choice for battery-powered and portable devices. With a single-ended signal configuration, the multiplexer allows for the selection of one out of eight channels to connect to the output, providing flexibility and ease of use in complex electronic systems.

Key features of the DG408CJ include its low on-resistance, typically around 100 ohms, which minimizes signal attenuation and ensures high signal integrity. The device also boasts low charge injection, which reduces the distortion of the signal during switching, making it ideal for precision analog applications. Additionally, the DG408CJ has a wide signal range that is compatible with both single and dual power supplies, ranging from ±4.5V to ±20V, or a single supply of 9V to 40V.

The DG408CJ comes in a robust 16-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit boards. Its pin-compatible upgrades and direct replacements for industry-standard configurations make it a versatile component for design engineers looking to enhance their systems without significant redesigns.

With its exceptional performance and Maxim Integrated's commitment to quality, the DG408CJ is a reliable and efficient choice for designers seeking to optimize their analog signal routing with minimal signal loss and distortion. Whether it's for multiplexing analog signals in data acquisition systems, audio signal routing, or process control applications, the DG408CJ stands out as a superior solution in the market of analog multiplexers.

For detailed specifications, application notes, and additional information on how to integrate the DG408CJ into your next project, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess