EN
  • EN
  • DE

DG308AAK/883

Part No DG308AAK/883
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 251863-DG308AAK/883
Popularity Low
Supply and Demand Status Limited
Family Name DG308A
Introduction Date May 05, 1997
ECCN 3A001.a.2.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG308AAK/883 CAD Model

Description

Maxim Integrated's DG308AAK/883 High-Performance Analog Multiplexer

The DG308AAK/883 is a monolithic CMOS analog multiplexer from Maxim Integrated, offering high-performance switching capabilities for a wide range of applications. This precision device is designed to operate in extreme conditions, making it ideal for military and aerospace industries, as well as critical industrial environments where reliability and accuracy are paramount.

Featuring a quad configuration, the DG308AAK/883 provides four single-pole, single-throw (SPST) switches, allowing users to route multiple signal lines through a single device. It operates with a single supply voltage ranging from +10V to +30V or dual supplies of ±5V to ±20V, ensuring versatility in different circuit designs. The low on-resistance of the switches minimizes signal loss, while the device's low power consumption helps to preserve battery life in portable applications.

The DG308AAK/883 is characterized by its robust latch-up proof construction, which is resistant to overvoltage and guarantees stable operation even under stressful conditions. This feature is particularly important in applications where unexpected voltage spikes could otherwise cause significant damage or data loss.

Key Specifications:

  • Supply Voltage Range: +10V to +30V, or ±5V to ±20V
  • Low On-Resistance: Ensures minimal signal attenuation
  • Fast Switching Times: Provides efficient signal routing
  • High Off-Isolation: Reduces crosstalk between channels
  • Extended Temperature Range: Suitable for military-grade applications
  • TTL/CMOS-Compatible Logic Inputs: Ensures easy integration with digital systems
  • ESD Protection: Enhances the durability of the device against electrostatic discharges

Encased in a hermetically sealed ceramic package, the DG308AAK/883 is designed to withstand harsh environmental conditions, including high humidity and temperature extremes. Its reliability is further ensured by compliance with the stringent requirements of the 883 military standard.

Whether used in data acquisition systems, test equipment, or communication devices, the DG308AAK/883 stands out for its exceptional performance and resilience. Maxim Integrated's commitment to quality makes this analog multiplexer a trusted choice for engineers and designers looking for a dependable solution to manage their analog signals.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess