EN
  • EN
  • DE

DG300ACJ+

Part No DG300ACJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 14DIP / Analog Switch Dual SPST 14-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 772621-DG300ACJ+
Popularity Medium
Supply and Demand Status Limited
Family Name DG300A
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG300ACJ+ CAD Model

Description

The DG300ACJ+ is a high-performance, precision analog switch from Maxim Integrated, renowned for its reliability and versatility in various applications. This component is designed to provide efficient switching of analog signals with minimal signal distortion and maximum signal integrity.

Key Features

  • Dual SPST Configuration: The DG300ACJ+ features a dual single-pole, single-throw (SPST) configuration, enabling the user to control two separate signals with a single device.
  • Low On-Resistance: With a low on-resistance typically in the range of 85Ω, this analog switch ensures minimal voltage drop and power loss, making it ideal for precision applications.
  • High Off-Isolation: Offering excellent off-isolation properties, the DG300ACJ+ minimizes crosstalk between channels when in the off state, preserving signal fidelity.
  • Fast Switching Times: The device boasts quick switching times (tON and tOFF) of approximately 175ns and 145ns, respectively, allowing for rapid signal routing without significant delays.
  • Wide Analog Signal Range: It operates with an analog signal range that encompasses ±15V, making it suitable for various signal levels in both single and dual supply operations.
  • Low Power Consumption: This analog switch is optimized for low power consumption, which is critical for battery-operated and power-sensitive devices.

Applications

The DG300ACJ+ is a versatile component that can be integrated into a wide array of electronic systems, including:

  • Sample-and-hold circuits
  • Analog multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Medical instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DG300ACJ+ is built with this commitment in mind, ensuring consistent performance and longevity in your application. Whether you're designing for industrial, commercial, or precision environments, the DG300ACJ+ is a reliable choice for your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess