EN
  • EN
  • DE

CD4096BCWM

Part No CD4096BCWM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 240425-CD4096BCWM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4096BCWM CAD Model

Description

Maxim Integrated CD4096BCWM Overview

The CD4096BCWM is a versatile CMOS 18-stage ripple-carry binary counter/divider and oscillator from Maxim Integrated, a renowned name in the development of innovative analog and mixed-signal products and technologies. This integrated circuit is designed to cater to a wide array of applications ranging from time-delay generation to frequency division and event counting.

Key Features

  • High Voltage Type (20V Rating): The CD4096BCWM is capable of handling higher voltages, making it suitable for various industrial applications.
  • Medium-Speed Operation: It operates at speeds that strike a balance between power consumption and performance, which is ideal for battery-operated devices and other power-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device is an excellent choice for portable and energy-saving electronic designs.
  • Fully Static Operation: The static operation of the CD4096BCWM ensures reliability and stability, as it does not require dynamic refreshing to maintain its state.
  • Buffered Inputs and Outputs: The inclusion of buffered inputs and outputs provides better noise immunity and output drive capabilities.

Applications

The CD4096BCWM is highly versatile and can be used in a variety of applications. Some common uses include:

  • Automotive systems
  • Industrial timers
  • Frequency dividers
  • Time-delay circuits
  • Alarm systems
  • Sequential timing applications

Product Specifications

Maxim Integrated has designed the CD4096BCWM to meet the demanding requirements of modern electronic systems. The device comes in a surface-mount package, making it suitable for compact PCB layouts. It operates over a wide temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

As with all Maxim Integrated products, the CD4096BCWM is manufactured to high standards of quality and reliability. Customers can expect consistent performance and durability from this component, which is backed by Maxim Integrated's commitment to excellence in product development and customer support.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess