EN
  • EN
  • DE

BCMS321611A600 RDC01

Part No BCMS321611A600 RDC01
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 233708-BCMS321611A600 RDC01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCMS321611A600 RDC01 CAD Model

Description

The BCMS321611A600 RDC01 is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable solutions in the analog and mixed-signal processing domain. This product is part of Maxim's commitment to providing high-performance and space-efficient components for a wide range of applications.

Key Features

  • High Precision: The BCMS321611A600 RDC01 delivers accurate measurements, ensuring reliable performance for critical applications.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Low Power Consumption: It is optimized for low power operation, which makes it suitable for battery-powered devices and helps to extend the operational life of the product.
  • Durability: Built with Maxim Integrated's robust manufacturing processes, the BCMS321611A600 RDC01 is designed to withstand harsh operating conditions, making it a durable choice for industrial applications.

Applications

The versatility of the BCMS321611A600 RDC01 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Medical devices
  • Telecommunication infrastructure
  • Portable electronics

Technical Specifications

The BCMS321611A600 RDC01 is equipped with technical specifications that cater to demanding requirements:

  • Model Number: BCMS321611A600 RDC01
  • Manufacturer: Maxim Integrated
  • Package/Case: Provided in a robust and compact package.
  • Operating Temperature Range: Specified for a wide range of temperatures, suitable for various environments.

Maxim Integrated's BCMS321611A600 RDC01 is a testament to the company's dedication to providing high-quality components that meet the evolving needs of modern electronic systems. With its combination of precision, compact size, and energy efficiency, this product stands out as an excellent choice for designers looking to enhance the performance and reliability of their applications.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess