EN
  • EN
  • DE

MAX97000EWA+

Part No MAX97000EWA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX970
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1321737-MAX97000EWA+
Ultra Librarian 3D Model Ultra Librarian MAX97000EWA+ CAD Model

Description

Maxim Integrated's MAX97000EWA+ Audio Amplifier

The MAX97000EWA+ is a top-tier audio amplifier from Maxim Integrated, designed to deliver high-quality sound with low power consumption. This integrated circuit is well-suited for portable applications where space is limited and efficiency is paramount. With its advanced features and compact design, the MAX97000EWA+ stands out as a superior choice for a wide range of audio solutions.

Key Features

  • High Efficiency: The MAX97000EWA+ boasts a Class DG amplifier architecture, which provides a high-efficiency solution by reducing power dissipation and extending battery life in portable devices.
  • Compact Size: Housed in a 40-pin WLP (Wafer-Level Package), this tiny audio amplifier is ideal for space-constrained applications without compromising on performance.
  • Integrated Audio Processing: With built-in audio processing capabilities, the amplifier offers features such as volume control, dynamic range compression, and a biquad filter for sound customization.
  • Versatile Output Configurations: The MAX97000EWA+ supports both mono and stereo output configurations, providing flexibility for various audio playback scenarios.
  • Wide Voltage Range: Operating from a 2.7V to 5.5V supply voltage, the amplifier is versatile and can be used in a diverse set of electronic devices.

Applications

The MAX97000EWA+ is designed for a multitude of applications where quality audio output and efficiency are essential. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Gaming Consoles
  • GPS Devices

With its impressive audio performance and power-saving features, the MAX97000EWA+ is an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices. Maxim Integrated's commitment to quality and innovation is evident in this audio amplifier, making it a reliable component for any high-fidelity audio application.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess