EN
  • EN
  • DE

806-0474-20

Part No 806-0474-20
Manufacturer Maxim Integrated
Catalog Custom Parts (0 - A)
Description Maxim Integrated 806-0474-20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 806
RoHS Non-Compliant
Win Source Part Number 1210082-806-0474-20
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 806-0474-20 CAD Model

Description

The Maxim Integrated 806-0474-20 represents a state-of-the-art electronic component designed for high-performance applications in various industries. This precision-engineered product is known for its reliability, durability, and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems with superior technology.

Key Features

  • High Integration: The 806-0474-20 integrates multiple functions into a single chip, which can help reduce the overall system size and increase functionality.
  • Advanced Technology: Built with cutting-edge technology, this component offers exceptional performance and is suitable for demanding applications.
  • Energy Efficient: Maxim Integrated is known for its focus on power-saving features. This product is no exception, providing high efficiency to help reduce power consumption.
  • Robust Design: The product is designed to withstand harsh conditions, ensuring reliable operation in a wide range of environments.

Applications

The versatility of the 806-0474-20 allows it to be used in multiple applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Portable electronics

Technical Specifications

Parameter Value Supply Voltage Specified in datasheet Operating Temperature Specified in datasheet Package Type Industry-standard packaging Quality and Reliability High-quality manufacturing standards

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Maxim Integrated. This will ensure that the product is used within its recommended operating conditions and to achieve optimal performance.

Note: The actual values of supply voltage, operating temperature, and other specifications can be found in the product datasheet and should be verified before integrating the component into your design.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess