EN
  • EN
  • DE

78Q2120C09-64CGT/F

Part No 78Q2120C09-64CGT/F
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 64LQFP / PHY 1-CH 3.3V 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Status Active
Type Transceiver
Protocol MII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 198299-78Q2120C09-64CGT/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 78Q2120C
Introduction Date August 08, 2005
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 78Q2120C09-64CGT/F CAD Model

Description

The 78Q2120C09-64CGT/F is a highly integrated and reliable network controller product from Maxim Integrated, a renowned manufacturer in the field of analog and mixed-signal engineering solutions. This product is specifically designed to provide a robust interface solution for communication networks, with a focus on efficiency and high performance.

Key Features

  • Interface Type: The 78Q2120C09-64CGT/F is equipped with a 10/100Base-T/TX interface, making it suitable for a wide range of network applications, including industrial automation, automotive networks, and consumer electronics.
  • Supply Voltage: Operating with a supply voltage range that is conducive to various system designs, this product ensures compatibility with a broad spectrum of network devices and systems.
  • Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, the 78Q2120C09-64CGT/F is designed for space-constrained applications, providing a compact footprint while maintaining robust connectivity.
  • Temperature Range: With an operational temperature range, this product is engineered to perform reliably in diverse environmental conditions, ensuring consistent performance across various deployment scenarios.

Applications

The 78Q2120C09-64CGT/F is versatile in its applications, serving a multitude of industries. It is an ideal choice for networked devices where reliable data transmission is critical. Some common applications include:

  • Embedded Systems
  • Network Routers and Switches
  • Industrial Control Systems
  • Automotive Networking
  • Consumer Electronics

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products that meet rigorous industry standards. The 78Q2120C09-64CGT/F is no exception, as it undergoes extensive testing and quality assurance processes to ensure its reliability and longevity in the field. This commitment to quality makes the 78Q2120C09-64CGT/F a trusted component in any networking solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0910 $66.2730
6+ $18.1259 $108.7554
9+ $17.5595 $158.0355
12+ $16.9930 $203.9160
16+ $16.4266 $262.8256
21+ $14.7273 $309.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess