The LMV393MX/NOPB is a high-quality, low voltage comparator developed by Texas Instruments, a leading global semiconductor company. This product is a part of the LMV393 series which is known for its exceptional performance and durability.
- Supply Voltage Range: 2.7V to 5V
- Input Offset Voltage: 7mV
- Gain: 106dB
- Output Stage: Open-drain
- Quiescent Current: 60µA per comparator
- Operating Temperature Range: -40°C to 125°C
- Package: 8-pin SOIC
- Features: Push-pull output stage, fast response time (1.3us), RoHS compliant, lead-free
The LMV393MX/NOPB is highly versatile and can be used in a wide range of applications, including portable devices, power management circuits, window comparators, and alarm and monitoring circuits. Its combination of low voltage operation, low power consumption, high precision, and fast response time makes it a reliable and efficient solution for various electronic applications.