EN
  • EN
  • DE

73S8010C-ILR/F

Part No 73S8010C-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Set-Top Boxes
Interface I2C
Supply Voltage (V) 2.7V ~ 3.6V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Part Number Series 73S8010
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805189-73S8010C-ILR/F
Ultra Librarian 3D Model Ultra Librarian 73S8010C-ILR/F CAD Model

Description

Product Overview: 73S8010C-ILR/F Smart Card Interface IC

The 73S8010C-ILR/F from Maxim Integrated is a robust, feature-packed smart card interface IC designed to provide a reliable link between a smart card and a host microcontroller. This advanced integrated circuit is built to ensure secure and efficient communication with smart cards, making it an ideal choice for a wide range of applications such as banking, telecommunications, and secure access systems.

Key Features

  • Integrated Features: The 73S8010C-ILR/F comes with a complete set of integrated features that include a card detection switch, an automatic ISO 7816-3/EMV4.2 interface, and a voltage regulator, minimizing the need for external components.
  • Versatile Power Supply: It operates with a wide power supply range, typically from 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with different card types.
  • Protection Mechanisms: Built-in protection mechanisms such as short-circuit and thermal protection enhance the reliability of the interface and safeguard both the IC and the smart card from potential damage.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for portable and battery-powered applications where power efficiency is crucial.
  • Programmable Current Limiting: The IC features programmable current limiting for the card VCC supply, which is essential for meeting smart card standards and ensuring safe operation.

Applications

The 73S8010C-ILR/F is suitable for a multitude of applications that require secure data transactions. These include, but are not limited to:

  • Point of Sale (POS) Terminals
  • Banking and Financial Systems
  • Identification and Access Control Systems
  • Telecommunications
  • Public Transportation Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the 73S8010C-ILR/F is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various environmental conditions. The IC is available in a compact, lead-free package, making it suitable for space-constrained applications while also meeting modern environmental regulations.

With its combination of integrated features, protection mechanisms, and low power consumption, the 73S8010C-ILR/F from Maxim Integrated stands out as a superior choice for designers looking to implement a secure and efficient smart card interface in their next project.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess