EN
  • EN
  • DE

73S8009R-IL/F

Part No 73S8009R-IL/F
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SMART CARD LEVEL SHIFT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Smart Card Reader, Writer PMIC 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name 73S8009
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907859-73S8009R-IL/F
Ultra Librarian 3D Model Ultra Librarian 73S8009R-IL/F CAD Model

Description

The 73S8009R-IL/F is a highly integrated smart card interface IC from Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced chip is designed to facilitate communication between smart cards and microcontrollers or microprocessors in a secure and efficient manner. It is a perfect solution for applications such as banking, telecommunications, and secure access control systems.

This interface IC is compliant with ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart card applications. Its flexibility is further enhanced by its support for 1.8V, 3V, and 5V cards, which allows it to adapt to various smart card technologies and power requirements.

The 73S8009R-IL/F is equipped with multiple features that ensure reliable operation and protection for both the card and the circuitry. It includes built-in protection against short-circuit and thermal overload, current-limiting circuitry, and an automatic shutdown feature to prevent damage in case of abnormal conditions. This makes the product robust and suitable for high-reliability applications.

Designed with power efficiency in mind, the 73S8009R-IL/F incorporates a low-power sleep mode, significantly reducing power consumption when the interface is not actively communicating with a smart card. This feature is particularly valuable for battery-powered devices where power management is critical.

For developers and designers, Maxim Integrated provides comprehensive technical support for the 73S8009R-IL/F, including detailed datasheets, application notes, and reference designs. This support enables a streamlined integration process and helps to reduce time-to-market for products incorporating this smart card interface IC.

Overall, the 73S8009R-IL/F is an excellent choice for any designer looking to implement a smart card interface in their system with a reliable, secure, and power-efficient IC. Its robust feature set and compliance with industry standards make it a versatile component for a multitude of smart card applications.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess