EN
  • EN
  • DE

73S1209F-44IM/F

Part No 73S1209F-44IM/F
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80515
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 9
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN-EP (7x7)
Win Source Part Number 122786-73S1209F-44IM/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S1209F-44IM/F CAD Model

Description

Maxim Integrated Product: 73S1209F-44IM/F

The 73S1209F-44IM/F is a highly integrated, feature-rich smart card interface solution from Maxim Integrated, designed to streamline the development of smart card readers for a multitude of applications. This advanced interface IC provides a flexible and robust solution for interfacing with ISO7816 smart cards, ensuring compatibility with a wide range of card types and communication protocols.

With an emphasis on security and reliability, the 73S1209F-44IM/F incorporates multiple built-in protection features such as short-circuit and thermal shutdown, which safeguard both the smart card and the reader from potential damage. Its low-power consumption makes it an ideal choice for portable and battery-powered devices where power efficiency is critical.

The 73S1209F-44IM/F supports 3V and 5V card operations, allowing it to accommodate the needs of various smart card technologies. It is equipped with an automatic card activation and deactivation sequence, simplifying the design process and reducing the need for additional external components. This, in turn, results in a more compact and cost-effective reader design.

Developers will appreciate the ease of integration provided by the 73S1209F-44IM/F. The device features a Serial Peripheral Interface (SPI) for communication with microcontrollers, enabling straightforward interfacing with a host system. Additionally, the IC includes an on-chip oscillator and programmable clock generation capabilities, which eliminate the need for external clock sources and further reduce the bill of materials.

The 73S1209F-44IM/F comes in a compact 44-pin QFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for developers looking to implement smart card reader functionality in point of sale terminals, access control systems, and other secure transaction devices.

Maxim Integrated's commitment to quality and performance is evident in the 73S1209F-44IM/F, offering a reliable and efficient solution for smart card reader integration that meets the demands of today's digital security landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess