EN
  • EN
  • DE

73M2901CE-IGVR/F

Part No 73M2901CE-IGVR/F
Manufacturer Maxim Integrated
Catalog Interface - Modems - ICs and Modules
Description IC MODEM 3.3V V.22BIS 32-TQFP / 300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Not For New Designs
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 300 ~ 9.6k
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number 73M2901
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857140-73M2901CE-IGVR/F
Ultra Librarian 3D Model Ultra Librarian 73M2901CE-IGVR/F CAD Model

Description

The 73M2901CE-IGVR/F from Maxim Integrated is a highly integrated, single-chip modem that offers a robust solution for embedded data communication applications. This compact and versatile IC is designed to facilitate reliable dial-up networking for a variety of systems, making it an ideal choice for developers seeking to incorporate modem functionality with minimal external components.

Key Features

  • Versatile Communication: With support for V.22bis, V.22, V.21, V.23, Bell 212A, and Bell 103, the 73M2901CE-IGVR/F ensures compatibility with a wide range of communication protocols, offering a data rate of up to 2400 bps.
  • Integrated DAA Interface: The device includes a Direct Access Arrangement (DAA) interface, which simplifies the connection to the telephone network while maintaining compliance with global regulatory standards.
  • Low Power Consumption: Designed with power efficiency in mind, this modem IC operates on low power, making it suitable for battery-powered and power-sensitive applications.
  • Compact Package: Offered in a compact 32-pin QFN package, the 73M2901CE-IGVR/F saves valuable board space and is easy to integrate into existing designs.
  • Enhanced Functionality: It comes with features such as auto-dial, auto-answer, ring detection, and caller ID, which simplify the development of advanced communication systems.

Applications

The 73M2901CE-IGVR/F is suited for a variety of applications where reliable dial-up data transmission is required. It is commonly used in:

  • Point of Sale (POS) Terminals
  • Security Systems
  • Utility Metering
  • Remote Monitoring Systems
  • Industrial Control Systems

With its combination of performance, integration, and ease of use, the 73M2901CE-IGVR/F from Maxim Integrated is a premier choice for designers looking to add modem capabilities to their embedded systems. Its robust feature set ensures that it can meet the demands of a wide range of data communication tasks, making it a versatile component in the designer's toolkit.

You May Also Be Interested in

CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.9569
Silicon Labs
Lowest to $24.0413
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Silicon Labs
Lowest to $10.9484
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8484 $59.3936
9+ $12.1833 $109.6497
13+ $11.8026 $153.4338
18+ $11.4218 $205.5924
23+ $11.0411 $253.9453
31+ $9.8989 $306.8659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess