EN
  • EN
  • DE

71M6601-ILR/F

Part No 71M6601-ILR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Measurement Error 0.1%
Operating Supply Current 770μA
Supply Voltage - Operating 2.5 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -20°C to 60°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038718-71M6601-ILR/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6601-ILR/F CAD Model

Description

The Maxim Integrated 71M6601-ILR/F is a sophisticated and highly integrated energy-metering IC that is specifically designed to meet the stringent requirements of residential and commercial metering applications. This advanced IC is part of Maxim Integrated's 71M6601 series, which is renowned for its accuracy, reliability, and ease of use.

At the core of the 71M6601-ILR/F is a high-performance 22-bit delta-sigma ADC, which ensures precise measurement of energy consumption with exceptional linearity and stability. The device features a built-in 32-bit compute engine, termed the MPU core, which handles complex energy calculations and tariff management with minimal external components, thus reducing system cost and simplifying design.

The 71M6601-ILR/F supports a wide range of current sensors, including current transformers, Rogowski coils, and shunt resistors, offering versatility to designers. It also includes a temperature-compensated voltage reference and an on-chip temperature sensor to maintain measurement accuracy over a broad temperature range.

Maxim Integrated has equipped this IC with a variety of communication interfaces, including UART, SPI, and an I²C-compatible two-wire interface, allowing for easy integration into various system architectures. The device also features a battery-backup power supply input, ensuring that critical data is retained in the event of a power outage.

For enhanced security, the 71M6601-ILR/F incorporates several features to prevent tampering and unauthorized access to data. These include checksum and self-test functionalities that ensure the integrity and security of metering data.

Designed with energy conservation in mind, the 71M6601-ILR/F operates with low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. Its compact, lead(Pb)-free, 64-pin LQFP package allows for a small form factor and is environmentally friendly, complying with RoHS standards.

Overall, the Maxim Integrated 71M6601-ILR/F Energy Meter IC delivers a reliable and cost-effective solution for accurate energy measurement, enhancing the performance and efficiency of modern metering systems.

You May Also Be Interested in

Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess