EN
  • EN
  • DE

71M6541FT-IGTR/F

Part No 71M6541FT-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 64-LQFP / Single Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Product Status Obsolete
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 71M6541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 90-W654T+T02
Standard Package 1,500
Win Source Part Number 1213862-71M6541FT-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6541FT-IGTR/F CAD Model

Description

The 71M6541FT-IGTR/F from Maxim Integrated is a highly integrated, single-chip energy meter IC that offers an exceptional level of integration, accuracy, and reliability for a wide range of energy metering applications. This advanced metering chip is designed to meet the stringent requirements of residential, commercial, and industrial metering markets.

Key Features

  • High Accuracy: The 71M6541FT-IGTR/F is designed to provide high-precision energy measurement with a typical accuracy of 0.1% over a 1000:1 dynamic range, making it suitable for applications requiring precise energy data.
  • Integrated Signal Processing: This IC features an on-chip 22-bit delta-sigma ADC, a 32-bit compute engine (CE), and a flexible 8051-compatible MPU core, allowing for comprehensive signal processing and complex tariff calculations.
  • Low Power Consumption: The device operates with low power requirements, making it ideal for metering applications where energy conservation is crucial.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the IC is suitable for use in a variety of environmental conditions.
  • Multiple Communication Interfaces: The 71M6541FT-IGTR/F supports a range of communication protocols, including UART, SPI, and I²C, allowing for easy integration into existing systems and flexibility in communication with external devices.
  • Robust Tamper Detection: The IC includes sophisticated tamper detection features that help to identify and record any attempts at energy theft or meter tampering.

Applications

The versatility of the 71M6541FT-IGTR/F makes it suitable for a variety of applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management solutions
  • Renewable energy monitoring systems

Conclusion

The Maxim Integrated 71M6541FT-IGTR/F Energy Meter IC is a powerful solution for modern energy metering challenges, offering high accuracy, extensive integration, and a wide range of features that make it a top choice for developers and manufacturers of energy metering systems.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,642 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess