EN
  • EN
  • DE

71M6533G-IGT/F

Part No 71M6533G-IGT/F
Manufacturer Maxim Integrated
Catalog Custom Parts (0 - A)
Description Energy Meter ICs 100-Pin LQFP Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1174193-71M6533G-IGT/F
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6533G-IGT/F CAD Model

Description

The 71M6533G-IGT/F is a highly integrated, single-chip energy meter IC from Maxim Integrated, designed to provide a comprehensive solution for advanced residential and commercial energy metering applications. This sophisticated IC incorporates a multitude of features that facilitate accurate and reliable measurement of power consumption, along with enhanced connectivity and security features.

Key Features:

  • High Precision: The 71M6533G-IGT/F boasts a high-accuracy analog front-end, capable of achieving up to 0.1% measurement accuracy over a 2000:1 dynamic range, making it suitable for a wide range of metering applications.
  • Integrated MPU Core: It features a powerful 32-bit computation engine, which provides ample processing power for complex metering algorithms and data handling.
  • On-Chip Memory: The device includes both flash and RAM for program and data storage, facilitating robust and flexible firmware development.
  • Multi-Tariff Support: With its ability to support multiple tariffs, the IC allows for various billing schemes, which is essential for modern energy metering systems.
  • Communication Capabilities: The 71M6533G-IGT/F is equipped with an integrated communication interface that supports various protocols, enabling easy integration with smart grid infrastructure.
  • Security: Advanced security features are integrated into the chip to protect against tampering and ensure data integrity, which is critical for accurate billing and compliance with regulatory standards.
  • Low Power Operation: The energy meter IC is designed for low power consumption, which is essential for reducing the overall energy footprint of the metering device.

Applications:

The 71M6533G-IGT/F is ideal for a variety of metering applications, including:

  • Residential smart meters
  • Commercial energy meters
  • Industrial sub-metering
  • Energy management systems

With its advanced feature set and high integration level, the 71M6533G-IGT/F from Maxim Integrated is a versatile and efficient solution for modern energy metering challenges.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,265 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess