EN
  • EN
  • DE

71M6533-IGT

Part No 71M6533-IGT
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815797-71M6533-IGT
Ultra Librarian 3D Model Ultra Librarian 71M6533-IGT CAD Model

Description

Maxim Integrated's 71M6533-IGT: Energy Meter IC

The 71M6533-IGT from Maxim Integrated is a highly integrated, single-phase, energy-meter IC that offers an exceptional combination of performance, reliability, and flexibility. This product is particularly designed for applications in residential smart meters, industrial meters, and energy monitoring systems, providing precise measurement of energy consumption with advanced computation capabilities.

Key Features

  • High Accuracy: The 71M6533-IGT boasts a high level of accuracy for active and reactive energy measurements, compliant with international metering standards such as ANSI and IEC.
  • On-Chip Memory: It includes a substantial amount of on-chip memory, including FLASH and RAM, which facilitates complex tariff structures, data logging, and firmware upgrades without external components.
  • Integrated ADC: A multi-channel, high-resolution analog-to-digital converter (ADC) is integrated into the IC, enabling simultaneous sampling of voltage and current for precise energy calculations.
  • DSP Functionality: The device features an embedded digital signal processor (DSP) that is optimized for metering applications. This allows for real-time processing of measurements and complex calculations directly on the chip.
  • Flexible Communication: The 71M6533-IGT supports various communication interfaces, including UART, SPI, and I²C, making it easy to integrate into different system architectures and allowing for remote meter reading and firmware updates.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with low power consumption, which is crucial for battery-operated and power-sensitive applications.

Applications

The versatility of the 71M6533-IGT makes it suitable for a range of metering applications, including:

  • Smart Residential Energy Meters
  • Industrial Metering
  • Power Management Systems
  • Sub-metering
  • Energy Monitoring Devices

In conclusion, Maxim Integrated's 71M6533-IGT energy meter IC is a robust solution for precise energy measurement and management in a variety of metering applications. Its integration of key metering functions and communication capabilities into a single chip makes it a cost-effective and power-efficient choice for manufacturers and system designers.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1691 $60.8455
12+ $9.9850 $119.8200
18+ $9.6731 $174.1158
25+ $9.3613 $234.0325
32+ $9.0494 $289.5808
43+ $8.1127 $348.8461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess