EN
  • EN
  • DE
  • IT

267M1002226KR686J

Part No 267M1002226KR686J
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9227-267M1002226KR686J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 267M1002226KR686J CAD Model

Description

Product Overview

The 267M1002226KR686J is engineered for sophisticated electronic systems that require dependable operation. This component excels in quality and adaptability.

Features and Benefits

  • Advanced Technology: Utilizes the latest advancements for superior performance.
  • Flexible Use: Suitable for a diverse range of applications and systems.
  • Reliability: Consistently meets high-quality standards required by professional projects.

Applications

  • Advanced Computing Systems
  • Smart Grid Technology
  • Marine Electronics

Opt for the 267M1002226KR686J to enhance the functionality and precision of your electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
Vishay
CAP TANT POLY 100UF 35V 2924
Lowest to $4.4361
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess