EN
  • EN
  • DE

8S17SM251T6

Part No 8S17SM251T6
Manufacturer Maida Development Company
Catalog TVS - Varistors, MOVs
Description MOV SURFACE MOUNT CHIP 3220 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features Varistor Circuit Surface Mount, MLCV 3220 (8250 Metric)
Manufacturer Maida Development Company
Series SMV
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, MLCV
Package 3220 (8250 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858534-8S17SM251T6
Ultra Librarian 3D Model Ultra Librarian 8S17SM251T6 CAD Model

Description

The 858534-8S17SM251T6 is a varistor circuit surface mount from Maida Development Company.

  • Series: SMV series
  • Operating Temperature Range: -40°C to 85°C
  • Package: reel - TR
  • Quantity per Package: 2500
  • Package: 3220 (8250 Metric)
  • Mounting: surface mount, MLCV
  • Category: circuit protection
  • ECCN: EAR99
  • HTSUS: 8533.40.4000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
Lowest to $0.1016
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess