EN
  • EN
  • DE

MDI6N60TH

Part No MDI6N60TH
Manufacturer MagnaChip Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-251
Manufacturer MagnaChip Semiconductor
Manufacturer Homepage www.magnachip.co.kr
Win Source Part Number 754812-MDI6N60TH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MDI6N60TH CAD Model

Description

The MDI6N60TH is a high-voltage N-channel MOSFET manufactured by MagnaChip Semiconductor. It is designed for use in various power switching applications. This MOSFET features low on-resistance and fast switching speed.

Applications

  • Switching power supplies
  • Motor control
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Lighting ballasts

Features

  • N-channel MOSFET
  • High voltage (600V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche ruggedness
  • Isolated Package

Benefits

  • Enables efficient power conversion with low on-resistance, reducing power losses.
  • Suitable for high-voltage applications due to its 600V rating.
  • Improves system efficiency with its fast switching speed.
  • Provides robust performance in harsh environments.
  • Simplified thermal management

Additional Details

The MDI6N60TH typically comes in a TO-220 or similar through-hole package. The gate threshold voltage is typically between 2V and 4V. The continuous drain current is typically around 6A. The on-resistance (RDS(on)) is typically in the range of a few ohms or less. The gate charge is a critical parameter that affects the switching speed. Lower gate charge means faster switching. A gate resistor is often used in series with the gate to damp oscillations and control the switching speed. Proper heatsinking is essential to dissipate the heat generated by the MOSFET during operation. The maximum junction temperature should not be exceeded. The avalanche ruggedness rating indicates the MOSFET's ability to withstand voltage spikes caused by inductive loads. It is important to design the circuit to prevent the MOSFET from entering avalanche mode during normal operation, but this feature provides a degree of robustness. This MOSFET is designed to be lead-free.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess