EN
  • EN
  • DE

MMD-06CB-1R5M-P1C

Part No MMD-06CB-1R5M-P1C
Manufacturer Maglayers
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831207-MMD-06CB-1R5M-P1C
Ultra Librarian 3D Model Ultra Librarian MMD-06CB-1R5M-P1C CAD Model

Description

The MMD-06CB-1R5M-P1C is a power inductor manufactured by Maglayers. It's engineered for applications requiring efficient power conversion and filtering. Its key attributes are its small size, shielded construction, and high current handling capability, making it suitable for use in modern, compact electronic devices.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power delivery.
  • Point-of-Load (POL) Regulators: Provides stable power to sensitive components in electronic circuits.
  • LED Lighting Drivers: Used to regulate current and provide stable power to LEDs.
  • Filtering Circuits: Employed for noise suppression and EMI reduction in electronic systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High Saturation Current: Allows for stable performance under high current loads.
  • Low DC Resistance (DCR): Improves efficiency by reducing power losses.
  • Compact Size: Suitable for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, leading to improved energy efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, enhancing system performance.
  • Smaller Device Size: Compact dimensions allow for miniaturization of electronic devices.
  • Reliable Performance: High saturation current ensures stable operation under varying load conditions.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: While the exact inductance, saturation current, and DCR values will vary based on specific datasheet, this series typically offers an inductance around 1.5µH. Refer to the manufacturer's datasheet for detailed specifications for this particular model.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess