The MXIC25L4006EM1I-12G is a 4Mb Serial Flash memory device manufactured by Macronix. It features a compact design and low power consumption, making it suitable for a wide range of applications requiring non-volatile storage.
Applications:
- Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
- Consumer Electronics: Suitable for storing user settings, firmware, and application code in devices such as set-top boxes, DVD players, and remote controls.
- Industrial Control Systems: Employed in industrial control equipment for storing program code, calibration data, and system parameters.
- Networking Devices: Utilized in routers, switches, and other networking equipment for storing configuration files, operating system images, and firmware updates.
- Medical Devices: Integrated into medical devices for storing patient data, device settings, and software updates.
Features:
- Capacity: 4Mb (512KB) storage capacity.
- Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
- Supply Voltage: Designed to operate at a specific voltage. Refer to the device datasheet for the exact voltage.
- Operating Temperature: Supports a wide operating temperature range. Please consult the datasheet for the exact operating temperature specifications.
- Data Retention: Offers long-term data retention.
- Page Size: Uses specific page size for programming.
Benefits:
- Low Power Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
- Compact Design: Small footprint allows for easy integration into space-constrained devices.
- High Reliability: Provides reliable data storage with robust error correction capabilities.
- Fast Read/Write Speeds: Enables quick access to stored data.
- Cost-Effective: Offers a cost-effective solution for non-volatile storage needs.
Additional Details:
The MXIC25L4006EM1I-12G incorporates advanced features such as sector protection, deep power-down mode, and write protection mechanisms to enhance data security and power efficiency. It is available in various package options to suit different design requirements. Consult the device datasheet for detailed specifications, including timing characteristics, electrical parameters, and packaging information. It also supports standard SPI protocols, ensuring compatibility with various microcontrollers and embedded systems.