EN
  • EN
  • DE

MX30LF1G189C-TI

Part No MX30LF1G189C-TI
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019016-MX30LF1G189C-TI
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX30LF1G189C-TI CAD Model

Description

The Macronix MX30LF1G189C-TI is a 1Gb (Gigabit) CMOS multi-chip package NOR-type Flash memory device. This memory is organized as 131,072K x 8 bits. The device is designed for high-performance, high-density memory applications, making it suitable for embedded systems and code storage.

Applications:

  • Embedded Systems: Used for storing firmware and application code in embedded systems.
  • Industrial Control: Utilized in industrial control systems for storing configuration data and program code.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and system software.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for storing system software.
  • IoT Devices: Integrated into IoT devices for storing firmware and over-the-air (OTA) update images.

Features:

  • High Density: 1Gb (131,072K x 8) memory array provides ample storage for complex applications.
  • CMOS Technology: Offers low power consumption and high performance.
  • NOR Flash: Enables fast read access times, suitable for code execution directly from flash memory.
  • Multi-Chip Package: Integrates multiple memory chips in a single package, increasing density and reducing board space.
  • Wide Voltage Range: Supports a wide voltage range for flexible power supply options.
  • Sector Erase: Supports sector erase operations for efficient memory management.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical system code and data.
  • Fast Read Performance: Enables quick boot-up and execution of code, improving system responsiveness.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Compact Size: Saves valuable board space, allowing for smaller and more compact designs.
  • Easy Integration: Simplifies integration into existing systems with standard interface options.

Additional Details:

The MX30LF1G189C-TI operates over a specified temperature range, making it suitable for a wide range of operating environments. It supports various security features to protect stored data from unauthorized access. This flash memory device is designed for long-term reliability and data retention, ensuring that stored data remains intact over extended periods. The device utilizes a standard parallel interface for easy connection to microcontrollers and processors. The device is available in various packaging options to suit different board layouts and assembly processes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,663 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess