Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832270-MX29LV160DTTS-70G
Ultra Librarian 3D Model Ultra Librarian MX29LV160DTTS-70G CAD Model

Description

The MX29LV160DTTS-70G is a 16Mb Flash memory device manufactured by Macronix, designed for embedded systems. It provides non-volatile storage with a fast access time of 70ns. This memory chip operates at 3V and is suitable for applications requiring reliable and quick data storage.

Applications:

  • Embedded Systems
  • Networking Devices
  • Industrial Automation Equipment
  • Consumer Electronics (e.g., Digital Cameras, MP3 Players)
  • Automotive Electronics

Features:

  • 16Mb (2M x 8) Flash Memory
  • 3.0V Single Power Supply
  • 70ns Access Time
  • Sector Erase Architecture
  • Hardware Reset Input
  • Common Flash Interface (CFI) Support
  • Bottom Boot Sector
  • Industrial Temperature Range (-40°C to +85°C)
  • TSOP Package

Benefits:

  • Fast Data Access: Reduces latency and improves system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Storage: Ensures data integrity and longevity.
  • Flexible Sector Erase: Allows for efficient memory updates.
  • Easy Integration: CFI simplifies the integration process.

Technical Specifications:

The MX29LV160DTTS-70G uses a sector erase architecture allowing independent sectors to be erased and reprogrammed. It supports a hardware reset for system stability. This chip typically comes in a TSOP package. For detailed electrical characteristics, timing specifications, and package dimensions, refer to the official Macronix datasheet.

You May Also Be Interested in

Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6156 $65.0808
44+ $2.9676 $130.5744
68+ $2.8744 $195.4592
94+ $2.7813 $261.4422
121+ $2.6893 $325.4053
161+ $2.4112 $388.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention