EN
  • EN
  • DE

HYC9088AR-LF

Part No HYC9088AR-LF
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC TXRX ARCNET COAX 20SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol ARCNET
Function Controller
Current - Supply 190mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SIP Formed Leads
Supplier Device Package 20-SDIP
Base Product Number HYC9088
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 874073-HYC9088AR-LF
Ultra Librarian 3D Model Ultra Librarian HYC9088AR-LF CAD Model

Description

Microchip Technology's HYC9088AR-LF Product Overview

The HYC9088AR-LF is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of their extensive lineup of electronic components that cater to a wide range of applications across various sectors including automotive, industrial, and consumer electronics.

Key Features

  • Precision Engineering: The HYC9088AR-LF is built with precision engineering, ensuring high reliability and performance for critical applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • High Integration: The product features a high level of integration which helps to reduce the overall component count and save on PCB space.
  • Robust Design: It is designed to withstand harsh operating conditions, making it suitable for industrial environments with extreme temperatures and vibrations.

Applications

The HYC9088AR-LF can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronic devices

Technical Specifications

Microchip Technology ensures that the HYC9088AR-LF meets stringent quality and performance standards. The technical specifications include:

  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Supply Voltage: Defined by standard operating conditions
  • Package Type: Available in industry-standard packaging options
  • Compliance: Meets relevant industry standards and regulatory requirements

Quality and Support

Microchip Technology provides comprehensive technical support and documentation for the HYC9088AR-LF. Customers can access a wealth of resources including datasheets, application notes, and design guides. Additionally, Microchip's customer service team is available to assist with any product-related inquiries to ensure the best possible user experience.

With its combination of performance, efficiency, and reliability, the HYC9088AR-LF from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a robust integrated circuit into their next project.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3916 $108.3916
2+ $104.8951 $209.7902
3+ $101.3986 $304.1958
4+ $90.9091 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess