EN
  • EN
  • DE

MX29F002NTPC-12

Part No MX29F002NTPC-12
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024823-MX29F002NTPC-12
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29F002NTPC-12 CAD Model

Description

The MX29F002NTPC-12 is a 2 Mbit (256K x 8) Flash Memory device manufactured by Macronix. It's commonly used to store firmware, BIOS, and other critical data in electronic systems.

Applications:

  • BIOS storage
  • Firmware storage
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Features:

  • Density: 2 Mbit (256K x 8)
  • Interface: Parallel
  • Access Time: 120 ns
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: DIP32
  • Sector Erase
  • Chip Erase

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: 120ns access time enables quick data retrieval.
  • Reliable Storage: Flash memory technology provides robust and reliable data storage.
  • Wide Operating Temperature Range: Operates in industrial temperature environments.
  • Sector and Chip Erase: Allows for flexible memory management.

Additional Details:

The MX29F002NTPC-12 is a parallel flash memory device, meaning that data is transferred in parallel across multiple data lines. This allows for faster data transfer rates compared to serial flash memory. The device supports sector and chip erase operations, enabling efficient memory management. The operating temperature range makes it suitable for use in harsh industrial environments.

The device is commonly used to store BIOS firmware in personal computers and other electronic devices. The non-volatile nature of the memory ensures that the BIOS is retained even when the power is turned off.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess