EN
  • EN
  • DE

MX27C1000DC-15

Part No MX27C1000DC-15
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998865-MX27C1000DC-15
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX27C1000DC-15 CAD Model

Description

The MX27C1000DC-15 is a 1,048,576-bit (1Mbit) UV Erasable Programmable Read Only Memory (EPROM) manufactured by Macronix. It is a non-volatile memory solution, widely utilized in embedded systems, industrial equipment, and other applications where program code or data needs to be persistently stored. This EPROM provides fast access times and dependable performance, suitable for a variety of applications.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • BIOS Storage
  • Firmware Storage
  • Microcontroller Program Storage
  • Gaming Consoles

Features

  • 1Mbit Organization (128K x 8)
  • Fast Access Time (150ns)
  • Single +5V Power Supply
  • TTL Compatible Inputs and Outputs
  • UV Erasable
  • Three-State Output

Benefits

  • Fast program execution due to quick access times.
  • Simplified system integration with a single power supply.
  • Easy interfacing with standard logic circuits.
  • Re-programmability through UV erasure.
  • Safe data retention for long-term storage.
  • Cost effective memory storage solution.

Additional Details

The MX27C1000DC-15 EPROM requires a single +5V power supply for operation. Its TTL compatible inputs and outputs simplify interfacing with digital circuits. The three-state output enables straightforward memory expansion and bus sharing. Erasure is achieved by exposing the chip to ultraviolet light through a quartz window on the package. Programming is conducted using a standard EPROM programmer. For comprehensive programming specifications, including voltage and timing requirements, please consult the device datasheet. The part number suffix '-15' indicates an access time of 150ns. Its enduring design assures reliable function in tough industrial surroundings. Its high density makes it a suitable choice for larger code storage requirements.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess