EN
  • EN
  • DE

MX25L6473FZNI-08Q

Part No MX25L6473FZNI-08Q
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 64Mb SPI NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454699-MX25L6473FZNI-08Q
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 64Mbit
Memory Organization 16M x 4, 32M x 2, 64M x 1
Memory Interface SPI - Quad I/O
Clock Frequency 133MHz
Write Cycle Time - Word, Page 50µs, 1.2ms
Access Time 6ns
Voltage - Supply 2.65V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Ultra Librarian 3D Model Ultra Librarian MX25L6473FZNI-08Q CAD Model

Description

The MX25L6473FZNI-08Q by Macronix MXIC is a leading-edge 64Mb SPI NOR Flash memory chip, ideally suited for a variety of applications that require high-speed serial interface. As a member of the Flash Memory [NAND/NOR] category, this chip is designed to offer reliable storage solutions with a high level of performance and durability. It supports the standard Serial Peripheral Interface (SPI), providing an efficient path for fast data transmission and supporting the needs of complex programmable logic devices, microcontrollers, and other digital circuits. Macronix's innovation in flash memory technology is evident in the MX25L6473FZNI-08Q, as it delivers high-density storage capabilities, low power consumption, and stability in a wide range of environmental conditions. Whether for consumer electronics, automotive applications, or industrial control systems, this NOR flash memory is an excellent choice for developers looking for a versatile and dependable storage solution.

You May Also Be Interested in

Dell
DELL 370-ADNH
Need more? Email Us
Dell
16GB 2Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
DELL MTA18ASF2G72PDZ-2G3A
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess