Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331383-MX25L1602MC-50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L1602MC-50 CAD Model

Description

The MX25L1602MC-50 is an integrated circuit memory component manufactured by Macronix.

  • Family: memory
  • Popularity: medium

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1
STMicroelectronics
Need more? Email Us
ECAD model for M58BW016BB80T3
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10
STMicroelectronics
St-micro M28F256-12C1 Icflash
Need more? Email Us
ECAD model for M28F256-12C1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention