The KH25L8006EM2C-12G is an 8M-bit serial Flash memory device manufactured by Macronix. This SPI (Serial Peripheral Interface) Flash memory provides non-volatile storage for a variety of applications. It is commonly used to store firmware, configuration data, and embedded code in electronic devices.
Applications
- Embedded Systems
- Networking Equipment
- Consumer Electronics
- Industrial Control Systems
- BIOS/UEFI Storage
Features
- 8M-bit (1MB) capacity
- Standard SPI Interface: Enables easy communication with microcontrollers.
- Sector Erase Functionality: Provides efficient memory management.
- High-Speed Clock Frequency: Facilitates fast data transfer rates.
- Low Power Consumption: Extends battery life in portable devices.
Benefits
- Compact Size: Suitable for use in small form-factor devices.
- Simplified Integration: Standard interface reduces development time and effort.
- Reliable Data Storage: Ensures data retention even without power.
- Improved System Performance: High-speed clock frequency enhances responsiveness.
- Flexible Operating Voltage: Offers adaptability in power supply design.
Additional Details
The KH25L8006EM2C-12G operates with a single power supply voltage, typically in the range of 2.7V to 3.6V. It supports SPI modes 0 and 3. The device features sector erase, block erase, and chip erase functions for flexible memory management. It is designed to operate within a temperature range of -40°C to +85°C. The device is commonly available in an 8-pin SOIC package. It offers software write protection to prevent accidental data corruption. The memory array is organized into sectors, which can be individually erased and programmed.