EN
  • EN
  • DE

25L4006EM1I-12G

Part No 25L4006EM1I-12G
Manufacturer Macronix
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815043-25L4006EM1I-12G
Ultra Librarian 3D Model Ultra Librarian 25L4006EM1I-12G CAD Model

Description

The 25L4006EM1I-12G is a 4M-bit Serial Flash memory device manufactured by Macronix. It features a standard Serial Peripheral Interface (SPI) and supports Single, Dual, and Quad SPI operation, allowing for versatile communication with a host controller. This memory device is ideal for applications requiring non-volatile storage of code and data.

Applications:

  • Embedded Systems: Storage for boot code, program code, and configuration data in embedded microcontrollers and processors.
  • Industrial Automation: Storage of system parameters, calibration data, and firmware updates in industrial control systems.
  • Networking Equipment: Storage of boot code, firmware, and configuration data in routers, switches, and other network devices.
  • Consumer Electronics: Storage of firmware, user data, and media content in digital cameras, MP3 players, and set-top boxes.
  • IoT Devices: Storage of application code, sensor data, and configuration parameters in Internet of Things (IoT) devices.

Features:

  • SPI Interface: Supports standard SPI modes for easy integration with microcontrollers and other SPI-compatible devices.
  • Single/Dual/Quad SPI: Offers flexible data transfer options to optimize performance.
  • Page Program: Supports page program mode for efficient writing of data in blocks.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase capabilities for efficient memory management.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • High Performance: Supports high-speed data transfer rates for fast access to stored data.
  • Flexibility: Offers a variety of data transfer options to meet different application requirements.
  • Efficient Memory Management: Provides sector and bulk erase capabilities for easy memory management.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Available in small package sizes for space-constrained applications.

Additional Details:

The 25L4006EM1I-12G is available in an 8-pin SOIC package. It operates from a voltage range of 2.7V to 3.6V. The operating temperature range is -40°C to +85°C. This device is lead-free and RoHS compliant.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2620 $59.6680
34+ $3.4973 $118.9082
52+ $3.3888 $176.2176
71+ $3.2790 $232.8090
92+ $3.1693 $291.5756
122+ $2.8413 $346.6386
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess