EN
  • EN
  • DE

25L2006EZNI-12G

Part No 25L2006EZNI-12G
Manufacturer Macronix
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case WSON-8
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
Win Source Part Number 728758-25L2006EZNI-12G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 25L2006EZNI-12G CAD Model

Description

The 25L2006EZNI-12G is a 2-Megabit Serial Flash memory device manufactured by Macronix. It's designed for a wide range of applications where non-volatile memory storage is required with a serial interface for communication.

Applications

  • Embedded Systems: Used for storing configuration data, firmware, and boot code in embedded systems.
  • Consumer Electronics: Found in devices such as set-top boxes, TVs, and DVD players for storing program code and settings.
  • Industrial Control Systems: Employed in industrial control systems for storing program code, calibration data, and system parameters.
  • Networking Equipment: Utilized in networking devices such as routers and switches for storing configuration files and boot images.
  • IoT Devices: Integrated into IoT devices for storing sensor data, application code, and device settings.

Features

  • 2-Megabit Capacity: Provides a storage capacity of 2 Megabits (256K x 8).
  • Serial Interface: Uses a standard SPI (Serial Peripheral Interface) for communication.
  • Low Voltage Operation: Operates on a single 3.0V power supply.
  • Fast Clock Speed: Supports clock frequencies up to 104 MHz.
  • Small Package: Available in compact package options such as SOIC and USON.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Small Footprint: Allows for space-saving design in compact devices.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Easy Interface: Simple SPI interface simplifies integration with microcontrollers and other systems.
  • High Performance: Provides fast data access and high throughput.

Additional Details

The 25L2006EZNI-12G supports standard SPI commands for read, program, and erase operations. It also offers features such as write protection and deep power-down mode. Consult the Macronix datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess