Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830280-MBI5151GP-A
Ultra Librarian 3D Model Ultra Librarian MBI5151GP-A CAD Model

Description

The MBI5151GP-A is a 16-channel constant current LED sink driver designed by Macroblock. This driver is engineered for LED display applications where image quality and consistent brightness are of utmost importance. The device incorporates advanced features to ensure precise current control, resulting in a uniform and visually appealing display.

Applications:

  • LED Video Walls
  • LED Signage
  • LED Dot Matrix Displays
  • Indoor and Outdoor LED Displays
  • General LED Lighting

Features:

  • 16 Constant-Current Output Channels: Provides precise and stable current for each LED, ensuring brightness uniformity.
  • High Refresh Rate: Supports high refresh rates for flicker-free displays.
  • Superior Grayscale Performance: Offers high grayscale levels, allowing for detailed and nuanced image reproduction.
  • Output Current Control: External resistors can be used to adjust output current, allowing fine-tuning of brightness.
  • Built-in Protection: Includes over-temperature protection for enhanced reliability.
  • Data Latch Function: Simplifies interfacing with control systems.

Benefits:

  • Uniform Brightness: Constant current output ensures consistent brightness across all LEDs.
  • Vibrant Images: High grayscale performance results in more vivid and detailed image representation.
  • Reliable Operation: Built-in protection features prevent damage and extend the lifespan of the display.
  • Flexible Design: Adjustable output current enables customization for different LED types and display configurations.
  • Simplified Integration: Data latch function simplifies connection to control systems.

Additional Details:

The MBI5151GP-A is used in LED display systems where the requirements for stable current and consistent brightness across all LEDs are high. This leads to a visually appealing display with a reduction in artifacts. Its advanced grayscale control allows for smoother color transitions and a more realistic image representation. The integrated protection features prevent damage from overheating, ensuring long-term reliability. The adjustable output current allows for fine-tuning the display's brightness to match the ambient lighting conditions and user preferences. The high refresh rate minimizes flicker and reduces eye strain.

The MBI5151GP-A also includes a data latch function, which simplifies the interface with control systems. The high grayscale capabilities of this chip allow for the production of higher quality images and video on LED displays than would be possible with less advanced chips. The output current can be adjusted by adding external resistors.

You May Also Be Interested in

Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1492 $50.7280
820+ $0.1224 $100.3680
1,265+ $0.1186 $150.0290
1,745+ $0.1148 $200.3260
2,255+ $0.1109 $250.0795
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 87,764 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention